EDAC, Inc. D-Sub Connector Assemblies 622-037-260-010

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-622-037-260-010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-622-037-260-010-ND
D-Sub Connector Assemblies 151-622-037-260-010-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1040984-622-037-260-010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1040984-622-037-260-010
Connectors, Interconnects - D-Sub Connectors 1040984-622-037-260-010
Win Source Part Number: 1040984-622-037-260- 010 Category: Connectors, Interconnects>D-Sub Connectors Series: 622 Number of Positions: 37 Color: Black Features: Mounting Brackets, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-622-037-260-010 Base Product Number: 622-037

Win Source Part Number: 1040984-622-037-260-010
Category: Connectors, Interconnects>D-Sub Connectors
Series: 622
Number of Positions: 37
Color: Black
Features: Mounting Brackets, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Mating Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyester Thermoplastic
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-622-037-260-010
Base Product Number: 622-037

Buy Now Datasheet
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac - 50AH6924 - Newark, An Avnet Company
Chicago, IL, United States
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac
50AH6924
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac 50AH6924
EDAC Standard Right Angle D-Sub Connector RoHS Compliant: Yes

EDAC Standard Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-622-037-260-010-ND 1040984-622-037-260-010 50AH6924
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data