DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
60
70
71
72
73
74
75
76
77
78
79
80
81
82
90
100
110
120
130
140
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "2 (1 x 2) Position Shunt Connector Black Closed Top 0.079"" (2.00mm) Gold" | |
| 10B BULKHEAD REAR FIT HOUSING, S | |
| 10B HAN SPLIT HOOD FOR 2 SEALS ( | |
| 10B HOOD NO ENTRY, DOUBLE LEVER, | |
| 20 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 20 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 20 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole | |
| 20 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 20 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 24 Position Din Connector Header, Male Pins Free Hanging (In-Line) | |
| 24 Position Housing for Female Sockets Connector Free Hanging (In-Line) Power | |
| 24 Position Housing for Male Pins Connector Gray Free Hanging (In-Line) DIN 41612, Type 2F | |
| 30 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 30 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 30 Position Din Connector Header, Male Pins Gold Through Hole | |
| 30 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 30 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 30 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole | |
| 30 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole, Right Angle | |
| 30 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 30 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 30 Position Housing for Female Sockets Connector Gray Free Hanging (In-Line) DIN 41612, Type 2C | |
| 30 Position Housing for Female Sockets Connector Gray Free Hanging (In-Line) DIN 41612, Type 3C | |
| 32 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 32 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 32 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 3A BULKHEAD HOUSING (HMC) | |
| 3A BULKHEAD HOUSING ANGLED (HMC) | |
| 48 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold-Palladium | |
| 48 Position Din Connector Header, Male Pins Gold | |
| 48 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type 2C | |
| 48 Position Housing for Female Sockets Connector Gray Free Hanging (In-Line) DIN 41612, Type 2C, Type 2R | |
| 48 Position Housing for Female Sockets Connector Gray Free Hanging (In-Line) DIN 41612, Type 3C | |
| 6B PLASTIC COVER FOR HOUSING, SI | |
| Base - Box Mount Connector Side Entry PG16 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 6B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 16B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 6B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 10B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 16B IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 6B IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount 90° Connector Side Entry 10B IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 10B IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 10B IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry 10B IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 10B IP67 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry 10B | |
| Base - Panel Mount Connector Bottom Entry 6B IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 6B IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry 6B IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry IP65 - Dust Tight, Water Resistant | |
| CODING PIN FOR HAN STANDARD INSE | |
| CONN DIN HDR 20POS | |
| CONN DIN HDR 30POS | |
| CONN DIN HDR 48POS | |
| CONN DIN RCPT 48POS | |
| Connector Adapter Plate | |
| Connector Backshell For 2F Series Connector | |
| Connector Backshell For | |
| Connector Bearing Pedastal | |
| Connector Coding Pin | |
| Connector Cover with Retaining Cord | |
| Connector Cover | |
| Connector Fixing Screw | |
| Connector Gasket | |
| Connector Hood For | |
| Connector L-Seal | |
| Connector Label, CSA Warning | |
| Connector Locking Element with Retaining Cord | |
| Connector Locking Screw | |
| Connector Marking Strip | |
| Connector Profile Seal | |
| Connector Screw Pin | |
| Connector Screws | |
| Connector Shroud For DIN 41612, Type 2C/2R 48 Position | |
| Connector Shroud For Type 3C Female, Type 3R Male 30 Position | |
| Connector | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole | |
| Female Insert 15+Ground Position Wire Wrap | |
| Female Insert 25+Ground Position Wire Wrap | |
| Female Insert 40+Ground Position Wire Wrap | |
| Female Insert 64+Ground Position Wire Wrap | |
| Female Insert 7 Position Crimp | |
| Female Insert Gray 46+Ground Position Terminal Block, Straight - Screw | |
| Female Insert Gray 64+Ground Position Terminal Block, Straight - Screw | |
| Female Insert Gray 7+Ground Position Push In with Lock | |
| Female Insert without Contacts 25+Ground Position Crimp | |
| Female Insert without Contacts 7 Position Crimp | |
| Female Insert without Contacts Gray 15+Ground Position Crimp | |
| Female Insert without Contacts Gray 25+Ground Position Crimp | |
| Female Insert without Contacts Gray 40+Ground Position Crimp | |
| Female Insert without Contacts Gray 64+Ground Position Crimp | |
| Female Insert without Contacts Gray 7+Ground Position Crimp | |
| FIXING SCREW FOR HAN B SINGLE LE | |
| Han 10B Docking Frame IP67 fixed | |
| Han 10B Docking Frame IP67 float | |
| Han 10B Docking Frame IP67 | |
| Han 6B Docking Frame IP67 fixed | |
| Han 6B Docking Frame IP67 float | |
| Han 6B Docking Frame IP67 | |
| Hood - Coupling Connector Bottom Entry PG13.5 6B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG16 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 6B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG29 10B IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG29 6B IP65 - Dust Tight, Water Resistant | |
| Hood - Panel Mount Connector Top Entry PG21 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Bottom Entry 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Bottom Entry 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG13.5 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG13.5 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 10B | |
| Hood Connector Top Entry PG21 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 6B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 6B | |
| Hood Connector Top Entry, Dual PG13.5 and PG29 10B IP65 - Dust Tight, Water Resistant | |
| Male Insert 15+Ground Position Wire Wrap | |
| Male Insert 25+Ground Position Wire Wrap | |
| Male Insert 40+Ground Position Wire Wrap | |
| Male Insert 64+Ground Position Wire Wrap | |
| Male Insert 7 Position Crimp | |
| Male Insert Gray 46+Ground Position Terminal Block, Straight - Screw | |
| Male Insert Gray 7+Ground Position Push In with Lock | |
| Male Insert without Contacts 7 Position Crimp | |
| Male Insert without Contacts Gray 15+Ground Position Crimp | |
| Male Insert without Contacts Gray 25+Ground Position Crimp | |
| Male Insert without Contacts Gray 40+Ground Position Crimp | |
| Male Insert without Contacts Gray 64+Ground Position Crimp | |
| Male Insert without Contacts Gray 7+Ground Position Crimp | |
| Module Non-Gendered Heavy Duty Docking Frame Size 10B | |
| Module Non-Gendered Heavy Duty Docking Frame Size 6B | |
| Module Non-Gendered Heavy Duty Fixing Frame Size 10B | |
| Module Non-Gendered Heavy Duty Fixing Frame Size 6B | |
| Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| Position Din Connector Nickel-Phosphor | |
| Position Din Connector | |
| SCREW BOLT F. CENTRAL LOCKING LE |
| << Prev | Next >> |