DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
60
69
70
71
72
73
74
75
76
77
78
79
80
81
90
100
110
120
130
140
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "2 (1 x 2) Position Shunt Connector Black Closed Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold" | |
| "2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "3 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| 10 Position Ribbon Cable Connector IDC Through Hole | |
| 16 Position Ribbon Cable Connector IDC Through Hole | |
| 20 Position Ribbon Cable Connector IDC Through Hole | |
| 26 Position Ribbon Cable Connector IDC Through Hole | |
| 3 Cable Connector Assembly Bottom Entry IDC | |
| 3 Cable Connector Assembly Top Entry IDC | |
| 32A PLASTIC COVER FOR HOUSING, N | |
| 32A PLASTIC COVER FOR HOUSING, W | |
| 34 Position Ribbon Cable Connector IDC Through Hole | |
| 3A BLACK PLASTIC HOUSING STRAIGH | |
| 40 Position Ribbon Cable Connector IDC Through Hole | |
| 50 Position Ribbon Cable Connector IDC Through Hole | |
| Base - Box Mount Connector Side Entry PG16 10A IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 16A IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 10A IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 16A IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 32A IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 32A IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount 90° Connector Side Entry 3A IP44 | |
| Base - Panel Mount 90° Connector Side Entry PG11 3A IP44 | |
| Base - Panel Mount Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 10A | |
| Base - Panel Mount Connector Bottom Entry 16A IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 32A IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 3A IP44 | |
| Base - Panel Mount Connector Bottom Entry 3A | |
| CONN HDR 2POS 5.00MM PCB SLDR | |
| CONN HDR 4POS 5.00MM PCB SLDR | |
| CONN | |
| Connector Adapter Plate | |
| Connector Adapter | |
| Connector Cable Gland, Adapter | |
| Connector Cover with Retaining Cord | |
| Connector Cover | |
| Connector Ejector Latch, Long For SEK Series | |
| Connector Ejector Latch, Short For SEK Series | |
| Connector Fixing Screw | |
| Connector Gasket | |
| Connector Header position | |
| Connector PE Screw | |
| Connector Profile Seal | |
| Connector Strain Relief For SEK Series Female Connectors | |
| Connector | |
| Contact Spring Surface Mount | |
| Female Insert Gray 10+Ground Position Screw | |
| Female Insert Gray 16+Ground Position Screw | |
| Female Insert Gray 3+Ground Position Push In with Lock | |
| Female Insert Gray 3+Ground Position Screw | |
| Female Insert Gray 32+Ground Position Screw | |
| Female Insert Gray 4+Ground Position Push In with Lock | |
| Female Insert Gray 4+Ground Position Screw | |
| Female Insert without Contacts Gray 10+Ground Position Crimp | |
| Female Insert without Contacts Gray 16+Ground Position Crimp | |
| Female Module, Fiber Optic - SC 4 Position Crimp | |
| Han 3A Push-In Female Insert | |
| Han 3A Push-In Male Insert | |
| HAN 3A-HBM-SL (ONLY F. PCB-ADAPT | |
| HAN 3A-HBMA-SL-RED | |
| Han 4A Push-In Female Insert | |
| Han 4A Push-In Male Insert | |
| HAN 4B COVER METAL FOR HOOD TOP | |
| HAN 4B COVER METAL FOR HOUSING B | |
| HAN 4B HOUSING BULKHEAD MOUNTED | |
| HAN A16 POS. F INSERT SCREW BIGP | |
| HAN A16 POS. M INSERT SCREW BIGP | |
| Hood - 90° Connector Side Entry PG11 3A IP44 | |
| Hood - Coupling Connector Bottom Entry PG11 3A IP44 | |
| Hood - Coupling Connector Bottom Entry PG13.5 10A | |
| Hood - Coupling Connector Bottom Entry PG16 10A IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG16 16A | |
| Hood - Coupling Connector Bottom Entry PG21 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Bottom Entry 16A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 16A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 16A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 32A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 32A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry 3A | |
| Hood Connector Top Entry PG11 3A IP44 | |
| Hood Connector Top Entry PG11 3A | |
| Hood Connector Top Entry PG13.5 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG13.5 3A IP44 | |
| Hood Connector Top Entry PG16 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 10A | |
| Hood Connector Top Entry PG16 16A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 10A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 16A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 32A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 32A IP65 - Dust Tight, Water Resistant | |
| HOOD CVR FOR HAN 3A W/ LOCK PEGS | |
| Male Insert Gray 10+Ground Position Screw | |
| Male Insert Gray 16+Ground Position Screw | |
| Male Insert Gray 3+Ground Position Push In with Lock | |
| Male Insert Gray 3+Ground Position Screw | |
| Male Insert Gray 32+Ground Position Screw | |
| Male Insert Gray 4+Ground Position Push In with Lock | |
| Male Insert Gray 4+Ground Position Screw | |
| Male Insert without Contacts Gray 10+Ground Position Crimp | |
| Male Insert without Contacts Gray 16+Ground Position Crimp | |
| Male Module, Fiber Optic - SC 4 Position Crimp | |
| METAL CVR FOR HAN 3A W LOCK PEGS | |
| Position Connector | |
| Position | |
| SEK/IDC LOW PROFILE STRAIGHT FEM | |
| SEK/IDC THR/SMC LOW PROFILE STRA |
| << Prev | Next >> |