DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1126
1127
1128
1129
1130
1131
1132
1133
1134
1135
1136
1137
1138
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "14 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "15 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "16 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "16 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "18 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)" | |
| "20 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "22 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "22 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "24 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "3 Rectangular Connectors - Housings Plug Black 0.240"" (6.10mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.240"" (6.10mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Rectangular Connectors - Housings Plug 0.390"" (9.91mm)" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.390"" (9.91mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "8 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "9 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 12 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 14 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 16 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 18 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 20 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 22 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 24 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole 8 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.163"" (4.14mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.163"" (4.14mm)" | |
| 2 Rectangular Connectors - Housings Plug Natural | |
| 2 Rectangular Connectors - Housings Receptacle Natural | |
| 3 MM STROKE, THROUGH-HOLE, SPRIN | |
| 3 Rectangular Connectors - Housings Plug Natural | |
| 3 Rectangular Connectors - Housings Receptacle Natural | |
| 4 Position Rectangular Plug Connector IDC Tin 16 AWG | |
| 4 Position Rectangular Plug Connector IDC Tin 18 AWG | |
| 4 Position Rectangular Plug Connector IDC Tin 20 AWG | |
| 4 Position Rectangular Plug Connector IDC Tin 22 AWG | |
| 6 Rectangular Connectors - Housings Plug Natural | |
| AMP DUAC/PL PWR CONN LTCH ASSY C | |
| AMP DUAC/PL PWR CONN LTSWITZERLA | |
| Connector Label, Snap In For 5.2mm Wide Terminal Blocks | |
| Connector Label, Snap In For 5mm Wide Terminal Blocks | |
| Connector Label, Snap In For Terminal Blocks | |
| Connector Latch For AMP-DUAC/PL Series | |
| Connector Programming Port - Circuit Breaker, Data, Power | |
| Connector Programming Port - Data, Power | |
| Connector | |
| IGS-1050A | |
| IGS-1080A | |
| IGS-3032GC | |
| KIT, FRONTCOM VARIO DOUBLE FRAME | |
| KIT, FRONTCOM VARIO SINGE FRAME, | |
| PC Pin Terminal Connector Surface Mount Gold | |
| Pin Contact Gold 16-20 AWG Crimp | |
| Pin Contact Gold 18-22 AWG Crimp | |
| Pin Contact Gold 22-26 AWG Crimp | |
| Pin Contact Gold 26-30 AWG Crimp Power | |
| Pin Contact Gold 26-30 AWG Crimp | |
| Pin Contact Tin 16-20 AWG Crimp | |
| Pin Contact Tin 18-22 AWG Crimp | |
| Pin Contact Tin 18-24 AWG Crimp | |
| Pin Contact Tin 22-25 AWG Crimp | |
| Pin Contact Tin 22-26 AWG Crimp | |
| Pin Contact Tin 24-30 AWG Crimp | |
| Pin Contact Tin 26-30 AWG Crimp | |
| Pin Contact Tin Crimp 26-30 AWG Stamped | |
| Q10 FOR ST5 P JUMPER ASSEMBLY | |
| Rectangular Connectors - Housings | |
| Socket Contact Gold 16-20 AWG Crimp Power | |
| Socket Contact Gold 18-22 AWG Crimp | |
| Socket Contact Gold 22-26 AWG Crimp Power | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 24-26 AWG Crimp | |
| Socket Contact Gold 26-30 AWG Crimp Stamped | |
| Socket Contact Gold Crimp 26-30 AWG Stamped | |
| Socket Contact Tin 16-20 AWG Crimp | |
| Socket Contact Tin 18-22 AWG Crimp Stamped | |
| Socket Contact Tin 18-22 AWG Crimp | |
| Socket Contact Tin 18-24 AWG Crimp | |
| Socket Contact Tin 22-26 AWG Crimp | |
| Socket Contact Tin 24-26 AWG Crimp | |
| Socket Contact Tin 24-30 AWG Crimp | |
| Socket Contact Tin 26-30 AWG Crimp Stamped | |
| Socket Contact Tin 26-30 AWG Crimp | |
| Socket Contact Tin Crimp 26-30 AWG Stamped | |
| Terminal Block Connector 2 Position Disconnect Beige 12-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Beige 4-18 AWG | |
| Terminal Block Connector 2 Position Disconnect | |
| Terminal Block Connector 3 Position Disconnect Beige 4-18 AWG | |
| Terminal Test Switch Connector Press-Fit | |
| THROUGH-HOLE MOUNT SPRING-LOADED | |
| WTB Tin-Lead Terminal Connector 12 AWG |
| << Prev | Next >> |