ABB AB
Plugs and Receptacles
8013N
Description
20A,PLG,2P3W,SE,250V
AC
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,PLG,2P3W,SE,250V
AC
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Plg 2P3W Se 250Vac Abb - Thomas & Betts
99H8987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-8013N-ND |
99H8987 |
|
Product Name
|
Plugs and Receptacles |
20A Plg 2P3W Se 250Vac Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector; USB
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details