"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
CONN RCPT 10POS 0.1 GOLD SMD R/A
STANDARD SOCKET HEADER / TUBE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED90308-ND | 801-43-010-40-002000 | 63R0955 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Standard Socket Header / Tube Mill Max |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 4.5 amps | 4.5 amps |