STANDARD SOCKET HEADER $LINEMIN:100.00/PKGT
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
IC SOCKET, SIP, 1ROW, 2.54MM, 64 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 64POS 0.1 GOLD PCB
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 801-43-064-10-002000 | ED10864-64-ND | 04M4087 | 801-43-064-10-002000 |
| Product Name | Connectors Sockets | Headers, Receptacles, Female Sockets | Ic Socket, Sip, 1Row, 2.54Mm, 64 Position; Connector Systems Mill Max | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Current Rating | 4.5 amps | 4.5 amps |