Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 801-13-005-10-007000

Description
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - ED1440-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
ED1440-ND
Headers, Receptacles, Female Sockets ED1440-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Rectangular Connectors - 801-13-005-10-007000 - 760221-801-13-005-10-007000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 801-13-005-10-007000
760221-801-13-005-10-007000
Rectangular Connectors - 801-13-005-10-007000 760221-801-13-005-10-007000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 760221-801-13-005-10 -007000 Series: 801 Packaging: Bulk Number of Positions: 5 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Cup Fastening Type: Push-Pull Contact Material: Beryllium Copper Current Rating: 4.5A Material Flammability Rating: UL94 V-0 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10μin (0.25μm) Family Name: 801 Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.340" (8.64mm) Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Introduction Date: May 03, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 760221-801-13-005-10-007000
Series: 801
Packaging: Bulk
Number of Positions: 5
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder Cup
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Current Rating: 4.5A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10μin (0.25μm)
Family Name: 801
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.340" (8.64mm)
Insulation Height: 0.110" (2.79mm)
Contact Shape: Circular
Introduction Date: May 03, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
801-13-005-10-007000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 801-13-005-10-007000
CONN RCPT 5POS 0.1 GOLD PCB

CONN RCPT 5POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED1440-ND 760221-801-13-005-10-007000 801-13-005-10-007000
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - 801-13-005-10-007000 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Through Hole
Current Rating 4.5 amps 4.5 amps 4.5 amps
Unlock Full Specs
to access all available technical data