Weidmuller Din Rail, Channel 8015790000

Description
Terminal Block Connector 4 Position Feed Through
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 8015790000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
8015790000-ND
Din Rail, Channel 8015790000-ND
Terminal Block Connector 4 Position Feed Through

Terminal Block Connector 4 Position Feed Through

Buy Now Datasheet
Dkv/35 24Vdc Weidmuller - 10B9853 - Newark, An Avnet Company
Chicago, IL, United States
Dkv/35 24Vdc Weidmuller
10B9853
Dkv/35 24Vdc Weidmuller 10B9853
DKV/35 24VDC

DKV/35 24VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8015790000-ND 10B9853
Product Name Din Rail, Channel Dkv/35 24Vdc Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details