Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 801-13-009-10-007000

Description
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - ED1444-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
ED1444-ND
Headers, Receptacles, Female Sockets ED1444-ND
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector Mill Max - 32AK8557 - Newark, An Avnet Company
Chicago, IL, United States
Connector Mill Max
32AK8557
Connector Mill Max 32AK8557
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED1444-ND 32AK8557
Product Name Headers, Receptacles, Female Sockets Connector Mill Max
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51707-10400000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details