DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1125
1126
1127
1128
1129
1130
1131
1132
1133
1134
1135
1136
1137
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)" | |
| "3 Position Terminal Block Header, Male Pins 0.200"" (5.08mm) Through Hole" | |
| "6 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.053"" (1.35mm) Dia" | |
| 12 Circuit Barrier Block Connector, Screws | |
| 2 Circuit Barrier Block Connector, Screws | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 3 Circuit Barrier Block Connector, Screws | |
| 4 Circuit Barrier Block Connector, Screws | |
| 5 Circuit Barrier Block Connector, Screws | |
| 6 Circuit Barrier Block Connector, Screws | |
| 78_Z-2-2-1 | |
| 78_Z-3-2-3 | |
| 78_Z-4-2-1 | |
| 78_Z-5-2-3 | |
| 78_Z-6-2-1 | |
| 78_Z-7-2-3 | |
| 78_Z-8-1-1 | |
| 78_Z-9-2-1 | |
| ACCESSORIES | |
| Adapter Coaxial Connector 1.6/5.6 Plug, Male Pin To 1.6/5.6 Jack, Female Socket; Plug, Male Pin 75Ohm | |
| CONN SLEEVE RG-179, 188 CABLE | |
| CONN SLEEVE RG-223 CABLE | |
| CONN SLEEVE RG-58 CABLE | |
| CONN SLEEVE RG-59 CABLE | |
| Connector Label, Snap In For 3.5mm Wide Terminal Blocks | |
| Connector Label, Snap In For 4mm Wide Terminal Blocks | |
| Connector Label, Snap In For 5mm Wide Terminal Blocks | |
| Connector Sleeve For | |
| Contact Spring Free Hanging (In-Line) | |
| Contact Spring Through Hole | |
| EPIC H-B 10 TGB M25 | |
| EPIC H-B 10 TS M25 | |
| EPIC H-B 10 TSB M25 ZW | |
| EPIC H-B 16 TBFH 2XM32 | |
| EPIC H-B 16 TSBH M25 HOOD | |
| EPIC H-B 16 TSBH M32 HOOD | |
| EPIC H-B 6 TGH M16 | |
| EPIC H-B 6 TGH M20 | |
| H-B 10 SDRL-LB M25 ZW. BOX MOUNT | |
| H-B 10 SDRLH-BO M25 ZW. BOX MOUN | |
| H-B 10 SDRLH-BO M32 ZW. BOX MOUN | |
| H-B 10 TGBH M25 | |
| H-B 10 TGBH M32 | |
| H-B 10 TSBH M25 | |
| H-B 16 SDRL-BO M25 ZW. BOX MOUNT | |
| H-B 16 SDRLH-BO M32 ZW. BOX MOUN | |
| H-B 16 TGBH M25 N.GEW. HOOD | |
| H-B 16 TGBH M32 N.GEW. HOOD | |
| H-B 24 SDRH-BO M32 ZW. BOX MOUNT | |
| H-B 24 SDRLH-BO M32 ZW. BOX MOUN | |
| H-B 24 TGBH M25 | |
| H-B 24 TGBH M32 | |
| H-B 24 TSBH M25 | |
| H-B 24 TSBH M32 | |
| LOW PROFILE OMNIBALL WITH 3MM SO | |
| MODULAR CONNECTOR | |
| Position Terminal Block | |
| RSM 32 IN 24 VDC AKB 331 | |
| RSM 32 OUT 24 VDC - AKB 331 | |
| SELECTIVE GOLD PLATED PINS FOR 7 | |
| TERM BLOCK HDR 2POS 5.08MM | |
| Terminal Block Connector 2 Position Disconnect Beige 10-22 AWG | |
| Terminal Block Connector 2 Position Disconnect Beige 10-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Blue 10-22 AWG | |
| Terminal Block Connector 3 Position Feed Through Beige 10-26 AWG | |
| Terminal Block Connector 3 Position Feed Through Beige 8-22 AWG | |
| Terminal Block Connector 3 Position Feed Through Blue 10-26 AWG | |
| Terminal Block Connector 3 Position Feed Through Blue 8-22 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 8-22 AWG | |
| Terminal Block Connector 4 Position Disconnect Beige 12-30 AWG | |
| Terminal Block Connector 4 Position Disconnect Blue 12-30 AWG | |
| Terminal Block Connector 4 Position Disconnect Orange 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Beige 10-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 10-26 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 10-26 AWG | |
| Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG | |
| Terminal Block Connector Position | |
| THROUGH-HOLE MOUNT SPRING-LOADED | |
| Wire Pin Terminal Connector 8 AWG (8.00mm²) Terminyl Crimp |
| << Prev | Next >> |