Right angle pin connector 2.54 mm, solde
"Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)"
CONN HEADER R/A 28POS 2.54MM
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 800-V3-028-20-001101 | 800-V3-028-20-001101-ND | 800-V3-028-20-001101 |
| Product Name | IC & Component Sockets | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 150 volts | 150 volts | |
| Current Rating | 3.0 amps | 3.0 amps |