DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 800 850 900 950 1000 1050 1080 1090 1100 1110 1120 1130 1132 1133 1134 1135 1136 1137 1138 1139 1140 1141 1142 1143 1144 1150 1160 1170 1180 1190 1200 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
".062"" DIAMETER NAIL HEAD PIN"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"10 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"11 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"11 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"11 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"12 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"13 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"13 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"14 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"14 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"15 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"15 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"16 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"16 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"18 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"19 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"2 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"2 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"20 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"21 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"22 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"23 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"24 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"26 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"3 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"3 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"3 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"30 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"302 SERIES (.05"" (1.27MM) CONTAC"
"31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"32 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Gold"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"36 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"4 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"4 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"40 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"5 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"5 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"50 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"6 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"7 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"7 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"8 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"802 SERIES (.05"" (1.27MM) CONTAC"
"9 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"9 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"
"9 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
"9 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold"
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Press-Fit, Knurled"
1 Position Receptacle Connector Through Hole Gold
1 Position Receptacle Connector Through Hole Tin-Lead
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
2 (1 + 1 Ground) Position Terminal Lug Strip Terminal Lug, Single End
20A,PLG,2P3W,SE,250V AC
20A,PLG,2P3W,SE,U1,1 25V,CLAMP
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG
26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
30A,PLG,2P3W,SE,250V ,CLAMP
30A,PLG,3P4W,SE,250V
34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
Adapter Terminal Blocks, Screw Connection, 64 Pos, 4 Rows To Card Edge Connector, 64 Pos
DKV SIGNAL AMPLIFIER
SCOTCHLOKELECTRICAL IDC 801
STD PLUG 2P-3W EVER-LOK
STD PLUG 3W-4P EVER
Terminal Block Connector 3 Position Feed Through Beige 12-26 AWG
Terminal Block Connector 4 Position Disconnect Beige 12-26 AWG
Terminal Block Connector 4 Position Feed Through Beige 12-22 AWG
Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG
Terminal Block Connector 4 Position Feed Through
Terminal Inline, Tap (Suitcase) Connector IDC 14-18 AWG Blue
Terminator Coax Connector Jack, Female Socket BMA 50 Ohms
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms

<< Prev Next >>