EDAC, Inc. D-Sub Connector Assemblies 638-044-232-046

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-044-232-046-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-044-232-046-ND
D-Sub Connector Assemblies 151-638-044-232-046-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac - 51AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
51AH2694
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac 51AH2694
HD D SUB CONN, RCPT, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-044-232-046-ND 51AH2694
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details