EDAC, Inc. D-Sub Connector Assemblies 638-044-232-068

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-044-232-068-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-044-232-068-ND
D-Sub Connector Assemblies 151-638-044-232-068-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac - 31AK9140 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
31AK9140
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac 31AK9140
HD D SUB CONN, RCPT, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-044-232-068-ND 31AK9140
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers