EDAC, Inc. D-Sub Connector Assemblies 638-062-330-263

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-062-330-263-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-062-330-263-ND
D-Sub Connector Assemblies 151-638-062-330-263-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-638-062-330-263-ND
Product Name D-Sub Connector Assemblies
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Electronic Connector - 392-1287-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
5 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details