CONN PLUG FMALE 2POS GOLD CRIMP Product overview: 6380-2SG-311 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-6380-2SG-311 can be used for catalog matching and distributor lookup.
Connectors Circular, Industrial - Plastic
Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1334601-6380-2SG-311
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Number of Positions: 2
Color: Black
Features: Backshell
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Applications: Automotive, Communication Systems, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting: Free Hanging (In-Line)
Contact Finish - Mating: Gold
Cable Opening: 0.090" ~ 0.140" (2.29mm ~ 3.56mm)
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
Backshell Material, Plating: Polyamide (PA), Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 6380-2SG-311-ND,SC31
Base Product Number: 6380-2SG
RoHS Status: ROHS3 Compliant
Primary Material: Plastic
2 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONN, PLUG, 2POS, CRIMP, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-6380-2SG-311 | 6380-2SG-311 | 1334601-6380-2SG-311 | SC3187-ND | 10J4330 |
| Product Name | Electronic Connector | Connectors Circular, Industrial - Plastic | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | Circular Conn, Plug, 2Pos, Crimp, Cable; Product Range Switchcraft/conxall |
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 4.8 to 13.0 amps | ||||
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector; Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |