Conxall Corporation Circular Connector Assemblies 6380-2PG-321

Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3279-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3279-ND
Circular Connector Assemblies SC3279-ND
2 Position Circular Connector Plug, Male Pins Crimp

2 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 16, 2Pos, Cable; Product Range Switchcraft/conxall - 09H1288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 2Pos, Cable; Product Range Switchcraft/conxall
09H1288
Circular Connector Plug, Size 16, 2Pos, Cable; Product Range Switchcraft/conxall 09H1288
CIRCULAR CONNECTOR PLUG, SIZE 16, 2POS, CABLE; Product Range:Mini-Con-X Series; No. of Contacts:2Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Connector Mounting:Cable Mount; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 16, 2POS, CABLE; Product Range:Mini-Con-X Series; No. of Contacts:2Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Connector Mounting:Cable Mount; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3279-ND 09H1288
Product Name Circular Connector Assemblies Circular Connector Plug, Size 16, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details