DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 130 140 150 160 170 180 190 191 192 193 194 195 196 197 198 199 200 201 202 210 220 230 240 250 260 300 350 400 450 500 550 1000 1500 1569
Product Name Notes
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"44 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARDEDGE LO PRO 44POS
CONN EDGE DUAL FMALE 44POS 0.156

<< Prev Next >>