EDAC, Inc. Edgeboard Connectors 307-052-500-204

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-052-500-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-052-500-204-ND
Edgeboard Connectors 151-307-052-500-204-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac - 87AH3644 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac
87AH3644
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac 87AH3644
CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-052-500-204-ND 87AH3644
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79609-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details