DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
130
140
150
160
170
180
189
190
191
192
193
194
195
196
197
198
199
200
201
210
220
230
240
250
260
300
350
400
450
500
550
1000
1500
1569
| Product Name | Notes |
|---|---|
| "42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "42 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "42 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "43 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" |
| << Prev | Next >> |