The Card Conn, Dual Side, 52Pos, Wire Wrap connector is designed for use with a 0.156,Äù (3.96mm) pitch and accommodates a nominal card thickness of 0.062,Äù (1.57mm). It features a low-profile insulator body measuring 0.473,Äù (12.01mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports various contact termination options, including wire wrap, and is available in dual row configurations. With a current rating of 5 amps and a maximum contact resistance of 10 milliohms, it ensures reliable electrical performance. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for a variety of applications. This product offers multiple mounting options and accepts polarizing keys for proper alignment, enhancing its usability in different designs.
"52 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 52POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-052-442-202-ND | 59AJ0266 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 52Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |