The Edac Card Edge Connector, part number 58AJ8308, features a dual side configuration with 52 positions and is designed for a nominal card thickness of 1.57mm. It has a low profile insulator body measuring 0.473 inches (12.01mm) and offers various contact termination options including P.C. tail and solder lug. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. This connector supports a current rating of 5 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstanding voltage of 1800 V AC rms and an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for a variety of applications where compliance is necessary. Engineers may find this connector beneficial for projects requiring reliable connections in compact spaces, with the added flexibility of multiple mounting options and configurations.
"52 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-052-400-278-ND | 58AJ8308 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 52 # |