EDAC, Inc. Edgeboard Connectors 307-050-556-203

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-050-556-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-050-556-203-ND
Edgeboard Connectors 151-307-050-556-203-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac - 87AH3604 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
87AH3604
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac 87AH3604
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-050-556-203-ND 87AH3604
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data