The Card Edge Connector, Dual Side, 52Pos, Th from the 307 Series is designed for a nominal thickness of 1.57mm for printed circuit boards. It features a contact spacing of 0.156 inches (3.96mm) and a row spacing of 0.200 inches (5.08mm). The connector is available in dual row configurations and offers various mounting options, including through-hole mount. It is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. This connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations.
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-052-559-201-ND | 87AH3731 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |