The Card Conn Dual Side 50Pos Wire Wrap connector, part number 58AJ4005, features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including wire wrap. This connector supports both single and dual row configurations and provides multiple mounting options, including through-hole mount. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it operates within a temperature range of -40°C to +105°C. The connector also features polarizing keys for proper alignment and can be equipped with pre-assembled card guides. Engineers should consider this connector for applications requiring reliable dual-side connections with robust electrical performance and flexible mounting options.
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-050-442-202-ND | 58AJ4005 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |