The Card Edge Connector, Dual Side, 52Pos, Th, part number 58AJ6088, features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole. The connector supports dual row configurations and provides multiple mounting options, including through-hole mount. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also includes features such as polarizing keys and pre-assembled card guides, enhancing its usability in various applications.
"52 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-052-424-268-ND | 58AJ6088 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 52Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 52 # |