The Card Edge Connector, Dual Side, 74Pos, Th, part number 86AH4896, features a straight body orientation and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and includes 74 contacts. The contact termination type is solder, ensuring a reliable connection. This connector is RoHS compliant, making it suitable for environmentally conscious projects. The design includes specific dimensions for contact spacing and tail length, which may be relevant for integration into various electronic applications.
"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 74POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-074-520-578-ND | 86AH4896 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 74 # |