The Card Edge Connector, part number 86AH5271, features a dual-side design with 82 positions and is suitable for through-hole mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and a row spacing of 3.56 mm. Each contact is designed with a tail length of 3.18 mm and dimensions of 0.94 mm by 0.33 mm. The connector includes through holes with a diameter of 3.25 mm and is compatible with both M3-0.5 and #4-40 UNC threaded inserts for secure mounting. This product is RoHS compliant, ensuring it meets environmental standards.
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-082-521-558-ND | 86AH5271 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 82 # |