EDAC, Inc. Edgeboard Connectors 305-082-556-508

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-082-556-508-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-082-556-508-ND
Edgeboard Connectors 151-305-082-556-508-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac - 86AH5306 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac
86AH5306
Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac 86AH5306
CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-082-556-508-ND 86AH5306
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 82Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 82 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28485-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-069LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details