The Card Edge Connector, Dual Side, 76Pos, Th, part number 86AH5024, features a card thickness of 1.57mm and is designed for through-hole mounting. It accommodates a total of 76 contacts with a straight body orientation. The connector utilizes solder for contact termination and is compliant with RoHS standards. This product is suitable for applications requiring reliable connections in electronic assemblies, particularly where space and orientation are critical.
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 76POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-076-556-203-ND | 86AH5024 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 76Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 76 # |