The Card Edge Connector, part number 86AH4911, features a dual side design with 74 positions and is intended for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it suitable for various applications requiring reliable electrical connections. The connector is designed for use with printed circuit boards and includes mounting options such as #4-40 UNC threaded inserts.
"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 74POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-074-521-508-ND | 86AH4911 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 74Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 74 # |