DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1481
1482
1483
1484
1485
1486
1487
1488
1489
1490
1491
1492
1493
1500
1510
1520
1530
1540
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "114 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "150 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "160 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "172 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "200 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "41 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "41 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "43 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "43 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "45 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "45 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "47 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "47 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "49 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "49 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "61 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "61 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "82 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "82 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "84 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "84 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "86 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "86 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "88 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "90 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "90 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "92 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "92 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "94 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "94 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "96 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "98 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "98 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| CONN RCPT 12POS 0.079 GOLD SMD | |
| CONN RCPT 16POS 0.079 GOLD SMD | |
| CONN RCPT 20POS 0.079 GOLD SMD | |
| CONN RCPT 24POS 0.079 GOLD SMD | |
| CONN RCPT 28POS 0.079 GOLD SMD | |
| CONN RCPT 2MM 30POS DL VERT PCB | |
| CONN RCPT 8POS 0.079 GOLD SMD | |
| COST EFFECTIVE RUGGED PCB SOCKET |
| << Prev | Next >> |