DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1488
1489
1490
1491
1492
1493
1494
1495
1496
1497
1498
1499
1500
1510
1520
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "CONN RCPT .100"" 10POS DL R/A TIN" | |
| "CONN RCPT .100"" 11POS SNGL GOLD" | |
| "CONN RCPT .100"" 12POS DL R/A TIN" | |
| "CONN RCPT .100"" 14POS DL R/A TIN" | |
| "CONN RCPT .100"" 20POS DL R/A TIN" | |
| "CONN RCPT .100"" 4POS R/A SGL AU" | |
| "CONN RCPT .100"" 4POS SNGL GOLD" | |
| "CONN RCPT .100"" 4PS R/A SGL TIN" | |
| "CONN RCPT .100"" 6POS R/A SGL AU" | |
| "CONN RCPT .100"" 6PS R/A SGL TIN" | |
| "CONN RCPT .100"" 7POS R/A SGL AU" | |
| "CONN RCPT .100"" 8POS DL R/A TIN" | |
| "CONN RCPT .100"" 8POS SNGL GOLD" | |
| "CONN RCPT .100"" 9PS R/A SGL TIN" | |
| TIGER BUY SOCKET STRIP WITH SQUA |
| << Prev | Next >> |