Amphenol Corporation Solid State Lighting Connector Assemblies SSL11-J2D00-000001

Description
SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder
Request a Quote Datasheet
Description
SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 1754-1186-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
1754-1186-1-ND
Solid State Lighting Connector Assemblies 1754-1186-1-ND
SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder

SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 1754-1186-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
1754-1186-6-ND
Solid State Lighting Connector Assemblies 1754-1186-6-ND
SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder

SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 1754-1186-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
1754-1186-2-ND
Solid State Lighting Connector Assemblies 1754-1186-2-ND
SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder

SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder

Buy Now Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1364571-SSL11-J2D00-000001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1364571-SSL11-J2D00-000001
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1364571-SSL11-J2D00-000001
Win Source Part Number: 1364571-SSL11-J2D00- 000001 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol LTW Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: SSL11 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Style: Board to Board or Cable Connector Type: Receptacle, Non-Gendered Number of Positions: 2 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 100V Housing Color: White Housing Material: Thermoplastic Mating Cycles: 100

Win Source Part Number: 1364571-SSL11-J2D00-000001
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol LTW
Package: Tape & Reel
Product Status: Active
Features: Solder Retention
Base Product Number: SSL11
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Style: Board to Board or Cable
Connector Type: Receptacle, Non-Gendered
Number of Positions: 2
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 100V
Housing Color: White
Housing Material: Thermoplastic
Mating Cycles: 100

Buy Now Datasheet
Solid State Lighting Connector Assemblies - SSL11-J2D00-000001 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
SSL11-J2D00-000001
Solid State Lighting Connector Assemblies SSL11-J2D00-000001
CONN SSL RCPT 2POS SOLDER

CONN SSL RCPT 2POS SOLDER

Supplier's Site Datasheet
Power Connectors Rohs Compliant Amphenol Ltw - 09AK7947 - Newark, An Avnet Company
Chicago, IL, United States
Power Connectors Rohs Compliant Amphenol Ltw
09AK7947
Power Connectors Rohs Compliant Amphenol Ltw 09AK7947
POWER CONNECTORS ROHS COMPLIANT: YES

POWER CONNECTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1186-1-ND 1364571-SSL11-J2D00-000001 SSL11-J2D00-000001 09AK7947
Product Name Solid State Lighting Connector Assemblies Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Power Connectors Rohs Compliant Amphenol Ltw
Connector Type Receptacle, Non-Gendered
Unlock Full Specs
to access all available technical data