Electronic Component
9 Position D-Type, Nano-D Receptacle, Female Sockets Connector
UNSPECIFIED CONNECTORS SSL009L2H
RECTANGULAR CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Product Range:Dualobe Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:0.64mm; Gender:Receptacle; Contact Material:-RoHS Compliant: No
SSL009L2HN = SMT CONN
| Powell Electronics, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSL009L2HN | A115737-ND | 1111-SSL009L2HN-ND | 08H4027 | 75AC2221 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Rectangular Connector, Receptacle, 9 Position; No. Of Contacts Nanonics - Te Connectivity | Ssl009L2Hn = Smt Conn Nanonics - Te Connectivity | |
| Category | D-Sub Connector |