TE Connectivity D-Sub Connector Assemblies SSM015L2HN

Description
15 Position D-Type, Nano-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Type, Nano-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A139114-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A139114-ND
D-Sub Connector Assemblies A139114-ND
15 Position D-Type, Nano-D Receptacle, Female Sockets Connector

15 Position D-Type, Nano-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Rectangular Connector, Receptacle, 15 Position; No. Of Contacts Nanonics - Te Connectivity - 08H4189 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 15 Position; No. Of Contacts Nanonics - Te Connectivity
08H4189
Rectangular Connector, Receptacle, 15 Position; No. Of Contacts Nanonics - Te Connectivity 08H4189
RECTANGULAR CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Product Range:Dualobe Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:0.64mm; Gender:Receptacle RoHS Compliant: No

RECTANGULAR CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Product Range:Dualobe Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:0.64mm; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Ssm015L2Hn Rohs Compliant Nanonics - Te Connectivity - 82AC0088 - Newark, An Avnet Company
Chicago, IL, United States
Ssm015L2Hn Rohs Compliant Nanonics - Te Connectivity
82AC0088
Ssm015L2Hn Rohs Compliant Nanonics - Te Connectivity 82AC0088
SSM015L2HN ROHS COMPLIANT: NO

SSM015L2HN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A139114-ND 08H4189 82AC0088
Product Name D-Sub Connector Assemblies Rectangular Connector, Receptacle, 15 Position; No. Of Contacts Nanonics - Te Connectivity Ssm015L2Hn Rohs Compliant Nanonics - Te Connectivity
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details