DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1486
1487
1488
1489
1490
1491
1492
1493
1494
1495
1496
1497
1498
1500
1510
1520
1530
1540
1550
1569
| Product Name | Notes |
|---|---|
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "13 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "13 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "15 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "15 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "17 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "17 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "19 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "21 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "21 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "24 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "26 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "28 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "32 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "34 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "38 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "38 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "40 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "40 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "40 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "42 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| CONN RCPT 24POS 0.1 GOLD SMD | |
| CONN RCPT 26POS 0.1 GOLD SMD R/A | |
| CONN RCPT 26POS 0.1 GOLD SMD | |
| CONN RCPT 36POS 0.1 GOLD SMD | |
| CONN RCPT 40POS 0.1 GOLD SMD | |
| SURFACE MOUNT PCB SOCKET STRIPS, |
| << Prev | Next >> |