DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1489
1490
1491
1492
1493
1494
1495
1496
1497
1498
1499
1500
1501
1510
1520
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "51 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "57 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "63 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "69 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "75 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "CONN RCPT .100"" 12PS R/A SGL TIN" | |
| "CONN RCPT .100"" 13POS R/A SGL AU" | |
| "CONN RCPT .100"" 13POS SNGL GOLD" | |
| "CONN RCPT .100"" 14POS R/A SGL AU" | |
| "CONN RCPT .100"" 14POS SNGL GOLD" | |
| "CONN RCPT .100"" 14PS R/A SGL TIN" | |
| "CONN RCPT .100"" 15POS R/A SGL AU" | |
| "CONN RCPT .100"" 15POS SNGL GOLD" | |
| "CONN RCPT .100"" 16POS R/A SGL AU" | |
| "CONN RCPT .100"" 16POS SNGL GOLD" | |
| "CONN RCPT .100"" 16PS R/A SGL TIN" | |
| "CONN RCPT .100"" 17POS R/A SGL AU" | |
| "CONN RCPT .100"" 18POS R/A SGL AU" | |
| "CONN RCPT .100"" 18POS SNGL GOLD" | |
| "CONN RCPT .100"" 20POS R/A SGL AU" | |
| "CONN RCPT .100"" 20POS SNGL GOLD" | |
| "CONN RCPT .100"" 21POS R/A SGL AU" | |
| "CONN RCPT .100"" 21POS SNGL GOLD" | |
| "CONN RCPT .100"" 21PS R/A SGL TIN" | |
| "CONN RCPT .100"" 22POS R/A SGL AU" | |
| "CONN RCPT .100"" 23POS R/A SGL AU" | |
| "CONN RCPT .100"" 23POS SNGL GOLD" | |
| "CONN RCPT .100"" 23PS R/A SGL TIN" | |
| "CONN RCPT .100"" 24POS DL R/A TIN" | |
| "CONN RCPT .100"" 24POS R/A SGL AU" | |
| "CONN RCPT .100"" 30POS DL R/A TIN" | |
| "CONN RCPT .100"" 32POS DL R/A TIN" | |
| "CONN RCPT .100"" 36POS DL R/A TIN" | |
| "CONN RCPT .100"" 38POS DL R/A TIN" | |
| "CONN RCPT .100"" 44POS DL R/A TIN" | |
| "CONN RCPT .100"" 46POS DL R/A TIN" | |
| "CONN RCPT .100"" 48POS DL R/A TIN" | |
| TIGER BUY SOCKET STRIP WITH SQUA |
| << Prev | Next >> |