DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1430 1440 1450 1460 1470 1480 1485 1486 1487 1488 1489 1490 1491 1492 1493 1494 1495 1496 1497 1500 1510 1520 1530 1540 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"11 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"11 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"22 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"22 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"7 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"7 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"7 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"9 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"9 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 12POS 0.1 GOLD SMD
CONN RCPT 18POS 0.1 GOLD SMD
CONN RCPT 20POS 0.1 GOLD SMD
CONN RCPT 9POS 0.1 GOLD SMD
SURFACE MOUNT PCB SOCKET STRIPS,

<< Prev Next >>