DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1490
1491
1492
1493
1494
1495
1496
1497
1498
1499
1500
1501
1502
1510
1520
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "102 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "105 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "108 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "108 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "114 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "129 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "75 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "81 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "93 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "99 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "CONN RCPT .100"" 25POS R/A SGL AU" | |
| "CONN RCPT .100"" 26POS R/A SGL AU" | |
| "CONN RCPT .100"" 26POS SNGL GOLD" | |
| "CONN RCPT .100"" 27POS SNGL GOLD" | |
| "CONN RCPT .100"" 29PS R/A SGL TIN" | |
| "CONN RCPT .100"" 30POS SNGL GOLD" | |
| "CONN RCPT .100"" 30PS R/A SGL TIN" | |
| "CONN RCPT .100"" 32POS R/A SGL AU" | |
| "CONN RCPT .100"" 34PS R/A SGL TIN" | |
| "CONN RCPT .100"" 35POS R/A SGL AU" | |
| "CONN RCPT .100"" 36POS R/A SGL AU" | |
| "CONN RCPT .100"" 36POS SNGL GOLD" | |
| "CONN RCPT .100"" 36PS R/A SGL TIN" | |
| "CONN RCPT .100"" 39POS SNGL TIN" | |
| "CONN RCPT .100"" 40POS SNGL GOLD" | |
| "CONN RCPT .100"" 52POS DL R/A TIN" | |
| "CONN RCPT .100"" 54POS DL R/A TIN" | |
| "CONN RCPT .100"" 60POS DL R/A TIN" | |
| "CONN RCPT .100"" 64POS DL R/A TIN" | |
| "CONN RCPT .100"" 66POS DL R/A TIN" | |
| "CONN RCPT .100"" 72POS DL R/A TIN" | |
| "CONN RCPT .100"" 76POS DL R/A TIN" | |
| TIGER BUY SOCKET STRIP WITH SQUA |
| << Prev | Next >> |