DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1482
1483
1484
1485
1486
1487
1488
1489
1490
1491
1492
1493
1494
1500
1510
1520
1530
1540
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "120 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "124 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "124 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "70 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "74 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "84 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "88 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "90 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "92 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "CONN RCPT .100"" 10POS GOLD T/H" | |
| "CONN RCPT .100"" 10POS TIN T/H" | |
| "CONN RCPT .100"" 11POS GOLD T/H" | |
| "CONN RCPT .100"" 13POS GOLD T/H" | |
| "CONN RCPT .100"" 14POS GOLD T/H" | |
| "CONN RCPT .100"" 15POS GOLD T/H" | |
| "CONN RCPT .100"" 16POS GOLD T/H" | |
| "CONN RCPT .100"" 17POS GOLD T/H" | |
| "CONN RCPT .100"" 18POS GOLD T/H" | |
| "CONN RCPT .100"" 1POS TIN T/H" | |
| "CONN RCPT .100"" 20POS GOLD T/H" | |
| "CONN RCPT .100"" 21POS GOLD T/H" | |
| "CONN RCPT .100"" 22POS GOLD T/H" | |
| "CONN RCPT .100"" 22POS TIN T/H" | |
| "CONN RCPT .100"" 23POS GOLD T/H" | |
| "CONN RCPT .100"" 24POS GOLD T/H" | |
| "CONN RCPT .100"" 25POS GOLD T/H" | |
| "CONN RCPT .100"" 26POS GOLD T/H" | |
| "CONN RCPT .100"" 27POS GOLD T/H" | |
| "CONN RCPT .100"" 28POS GOLD T/H" | |
| "CONN RCPT .100"" 30POS GOLD T/H" | |
| "CONN RCPT .100"" 30POS TIN T/H" | |
| "CONN RCPT .100"" 31POS GOLD T/H" | |
| "CONN RCPT .100"" 3POS GOLD T/H" | |
| "CONN RCPT .100"" 4POS GOLD T/H" | |
| "CONN RCPT .100"" 5POS GOLD T/H" | |
| "CONN RCPT .100"" 6POS GOLD T/H" | |
| "CONN RCPT .100"" 7POS GOLD T/H" | |
| "CONN RCPT .100"" 8POS TIN T/H" | |
| 0.50 MM RAZOR BEAM LP SLIM SOCK | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 1 Position Receptacle Connector Through Hole Tin | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 30 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 4 PORT USB 3.0 STACK JACK | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 4-PORT RIGHT ANGLE CAT 6 SEALJAC | |
| 4.2 MM W TO B CONNECTOR 4P HOUSI | |
| 4.2 MM W TO B CONNECTOR 6P HOUSI | |
| 4.2 MM W TO B CONNECTOR 8P HOUSI | |
| 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 60 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| CONN RCPT FMALE 8P VRT REAR MNT | |
| CONN RCPT USB2.0 TYPE A 4POS HRZ | |
| Connector Header Panel Mount, Through Hole, Right Angle 32 position | |
| Connector Wiring Block Punchdown Block White, Color Coded | |
| Connector Wiring Block Punchdown Block White | |
| FAKRA RIGHT ANGLE PLUG PCB CONN | |
| FAKRA VERTICAL PLUG CONN | |
| HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Through Hole | |
| HDMI-2.1 JACK RIGHT ANGLE W/O FL | |
| HDMI-2.1 JACK RIGHT ANGLE WITH F | |
| HDR, 32P, BLK, RA, SN/NI/CU, B | |
| HDR, 32P, BLK, ST, SN/NI/CU, A | |
| HDR, 32P, BLK, ST, SN/NI/CU, B | |
| HDR, 32P, BLK, ST, SN/NI/CU, C | |
| HDR, 32P, BLK, ST, SN/NI/CU, D | |
| HDR, 32P, BLK, ST, SN/NI/CU, E | |
| HDR, 32P, BLK, ST, SN/NI/CU, F | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded, EMI Finger Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat6 | |
| M12 D-CODE BOARD MOUNT FEMALE - | |
| M5 A-CODE PLUG STRAIGHT DIP WITH | |
| M5 A-CODE SOCKET STRAIGHT DIP TY | |
| M8 A-CODE 4 PIN FEMALE RIGHT-ANG | |
| M8 A-CODE 4 PIN MALE PNL MOUNT P | |
| M8 A-CODE A-CODE 4 PIN MALE RIGH | |
| MINI FAKRA PLUG 1X1 PCB CONN. A | |
| MINI FAKRA PLUG 2X2 PCB CONN. A | |
| MODULAR JACK | |
| USB 3.2 Type-C Con Top Mount SMT | |
| USB TYPE-C 3.0 IP67 VERTICAL CON | |
| USB TYPE-C 3.0 IP68 SMT CONNECTO | |
| USB TYPE-C 3.1 RIGHT ANGLE WATER | |
| USB TYPE-C 3.2 FLAG CONNECTOR | |
| USB TYPE-C 4.0 VERTICAL SMT CONN | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle | |
| USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB4 TYPE-C SMT CONNECTOR |
| << Prev | Next >> |