Modular Jacks, Modular Jack, Input Output connectors - Two Port, 8P8C, Right Angle, With Shield, No LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE538002.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
8P8C, RA, Shield, No LEDs, 2 Port
CONN MOD JACK RJ45 8P8C 2 PORT SHIELDED
8P8C, RA, SHIELD, NO LEDS, 2 PORT ROHS COMPLIANT: YES
RJ45 CONN, R/A JACK, 8P8C, 2PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE538002 | 664-RJHSE538002-ND | RJHSE538002 | RJHSE538002 | 98AC2362 | 28T0112 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | 8P8C, Ra, Shield, No Leds, 2 Port Rohs Compliant Amphenol Communications Solutions | Rj45 Conn, R/a Jack, 8P8C, 2Port, Cat5; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle |