Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Right angle, Shield, No LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number RJHSE5180
Amphenol Communications Solutions
Amphenol Communications Solutions
Connectors Modular, Shielded / Filtered Plugs & Jacks
8P8C, RA, Shield, No LEDs
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RJHSE5180 | 2173978 | RJHSE5180 | RJHSE5180 | 664-RJHSE5180-ND | 88AH8344 |
| Product Name | Modular Jacks | Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, Jack, 8P8C, 1 Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||
| Geometry | Right Angle |