Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Right angle, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5481.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
8P8C, RA, Shield, With LEDs
Connector
CONN MOD JACK RJ45 8P8C SHIELDED
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; LAN Category:Cat5; Product Range:RJHSE Series; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
MODULAR JACK WITH LEDS ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE5481 | 664-RJHSE5481-ND | RJHSE5481 | RJHSE5481 | RJHSE5481 | 39M1073 | 28AC1664 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Lan Category Amphenol Communications Solutions | Modular Jack With Leds Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle |