Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, Right Angle, With shield, without LEDs.., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5E80.
8P8C, RA, Shield, No LEDs
RJ45, RA, SHIELDED, NO LEDS
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Win Source Part Number: 1362649-RJHSE5E80
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: RJHSE
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: RJHSE5
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Shielding: Shielded
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Thermoplastic
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: Up
Modular Connectors / Ethernet Connectors High Speed RJ w/no LED's or Shield Product overview: RJHSE5E80 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJHSE5E80 can be used for catalog matching and distributor lookup.
CONN MOD JACK 8P8C R/A SHLD
Modular Connectors / Ethernet Connectors High Speed RJ w/no LED's or Shield
RJ45 CONNECTOR, 1PORT, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: No
| Amphenol Communications Solutions | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE5E80 | RJHSE5E80 | RJHSE5E80 | RJHSE5E80-ND | 1362649-RJHSE5E80 | 2022-RJHSE5E80 | RJHSE5E80 | RJHSE5E80 | 49X6107 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks | Electronic Connector | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, 1Port, Jack, 8P8C, Cat5; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | |||||||
| Termination | Through Hole | Solder | Solder | Through Hole |