Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, RA, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJHSE5380.
Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011570-RJHSE5380
Number of Positions: 8
Pitch: 2.03 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze, Nickel, Tin
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 16.51 mm
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Contact Resistance: 20 mΩ
Height: 15.97 mm
Direction: Up
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 1116075-2; 43860-0001; 44620-0001; RJHSE-5085; RJHSE5084; 43860-0019; RJHSE5481RJHSE-5380;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 15.75 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Max Current Rating: 1.5 A
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
8P8C, RA, Shield, No LEDs
CONN MOD JACK RJ45 8P8C 1 PORT SHIELDED
Modular Jack - Right Angle, Input Output Connectors 8P8C, RA, Shield, Without LEDs Product overview: RJHSE5380 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJHSE5380 can be used for catalog matching and distributor lookup.
RJ45 RJReceptacle 1 有屏蔽 Right-Angle Gold Phosphor bronze Without LED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
8P8C, RA, SHIELD, NO LEDS ROHS COMPLIANT: YES
MODULAR JACK, RJ45, CAT5, SHIELDING; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
JACK MODULAR CONNECTOR, 8P8C, (RJ45, ETHERNET), 90 ANGLE, SHIELDED, EMI FINGER, NO LED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJHSE5380 | 1011570-RJHSE5380 | 664-RJHSE5380-ND | RJHSE5380 | RJHSE5380 | 366-RJHSE5380 | RJHSE5380 | 83K8228 | 96AC2344 | 16020235 |
| Product Name | Modular Jacks | Modular Connectors - RJHSE5380 | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | Electronic Connector | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions | 8P8C, Ra, Shield, No Leds Rohs Compliant Amphenol Communications Solutions | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||||||
| Geometry | Right Angle | Right Angle | ||||||||
| Termination | Through Hole | Through Hole |