"25 Position Header Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN HDR 25POS 0.079 GOLD SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S5902-25-ND | NPPN251BFLD-RC |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 150 volts | 150 volts |
| Current Rating | 2.0 amps | 2.0 amps |