Sullins Connector Solutions, Inc. Headers, Receptacles, Female Sockets NPPC241KFXC-RC

Description
"24 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"24 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - S5655-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
S5655-ND
Headers, Receptacles, Female Sockets S5655-ND
"24 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"24 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - NPPC241KFXC-RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
NPPC241KFXC-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPC241KFXC-RC
CONN HDR 24POS 0.1 GOLD SMD

CONN HDR 24POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number S5655-ND NPPC241KFXC-RC
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header, Top or Bottom Entry Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11402400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details