"60 Position Header Connector 0.079"" (2.00mm) Through Hole Gold"
Win Source Part Number: 1383062-NPPN302AFCN-
Category: Connectors, Interconnects>Rectan
Number of Positions: 60
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 10 pcs
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.169" (4.30mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: NPPN302
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S5750-30-ND | 1383062-NPPN302AFCN-RC |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |